EN
  • EN
  • DE

MOC3022XSM

Part No MOC3022XSM
Manufacturer Isocom Components 2004 LTD
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV TRIAC 6SMD  /  Optoisolator Triac Output 5300Vrms 1 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Triac, SCR Output
Mfr Isocom Components 2004 LTD
Package Tube
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 10V/µs (Typ)
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 100µA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Approval Agency UR, VDE
Base Product Number MOC302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,300
Win Source Part Number 1079780-MOC3022XSM
Ultra Librarian 3D Model Ultra Librarian MOC3022XSM CAD Model

Description

The MOC3022XSM is a random-phase triac driver optoisolator manufactured by Isocom Components 2004 LTD. It's designed to interface low-voltage control signals with high-voltage AC loads, providing electrical isolation and minimizing electromagnetic interference. The device consists of an infrared emitting diode (IRED) optically coupled to a bidirectional silicon switch (triac driver).

Applications:

  • Solid State Relays (SSRs)
  • Lighting Control Systems
  • Motor Speed Control
  • Solenoid and Valve Actuation
  • Temperature Control Devices
  • Industrial Automation Equipment

Features:

  • Random-Phase Switching
  • High Isolation Voltage: 5300 VRMS
  • Peak Blocking Voltage: 400V
  • On-State Current: 1 Ampere (RMS)
  • Trigger Current (IFT): 5mA (Typical)
  • Surface Mount Package (SMD)

Benefits:

  • Provides robust electrical isolation between control circuitry and AC loads.
  • Reduces EMI and RFI emissions due to random-phase operation.
  • Simplifies circuit design by combining optocoupler and triac driver functions.
  • Enhances system safety and reliability.
  • Space-saving surface mount package allows for compact designs.

Additional Details:

The MOC3022XSM offers a reliable and efficient solution for controlling AC loads from DC control signals. Its random-phase switching characteristic significantly reduces electromagnetic interference (EMI) and radio frequency interference (RFI), making it suitable for sensitive electronic applications. The high isolation voltage ensures the safety of the control circuitry from high-voltage transients. The surface mount package simplifies manufacturing processes and allows for smaller board designs. The input trigger current is typically 5mA, which is easily driven by most microcontroller and logic circuits. The output triac driver is capable of triggering external power triacs with gate trigger currents as low as 5mA. The device operates over a temperature range of -40°C to +85°C, making it suitable for a wide range of industrial environments. It is frequently used in solid-state relays (SSRs) to switch AC loads without mechanical contacts, offering longer lifespan and improved reliability. The MOC3022XSM's high blocking voltage allows it to be used in both 120V and 240V AC systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2316
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Lowest to $0.5701
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.4206
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.3130
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2092
Isocom Components 2004 LTD
3V/us 10mA 400V 1.2V TRIAC DIP-6 Triac, SCR Output Optoisolators RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess