EN
  • EN
  • DE

LV8713T-TLM-H

Part No LV8713T-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.7-5.5V 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bi-CMOS
Applications General Purpose
Output Current 800mA
Supply Voltage (V) 2.7V ~ 5.5V
Load Voltage (V) 4V ~ 16V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TFSOP
Supplier Device Package 24-TSSOP
Family Part Number LV8713
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 724844-LV8713T-TLM-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV8713T-TLM-H CAD Model

Description

ON Semiconductor LV8713T-TLM-H Motor Driver

The LV8713T-TLM-H is a high-performance, dual-channel motor driver IC manufactured by ON Semiconductor, designed to cater to the increasing demands of compact and energy-efficient motor control applications. This versatile driver is an ideal choice for driving two-phase stepper motors, DC brushed motors, and other similar loads with precision and reliability.

Key Features

  • Dual-Channel Output: The LV8713T-TLM-H can independently control two motors, providing flexibility in managing multiple tasks.
  • Low Voltage Operation: It operates at a low voltage range from 2.5V to 16V, making it suitable for battery-powered devices and portable applications.
  • High Output Current: The device is capable of delivering an output current of up to 2A per channel, ensuring robust performance for a wide range of motor sizes.
  • Energy Efficient: With a standby current of just 0.1µA, the LV8713T-TLM-H is highly energy-efficient, reducing power consumption and extending battery life in portable applications.
  • Multiple Control Modes: It supports various driving modes including full-step, half-step, and micro-stepping, providing designers with the flexibility to select the best mode for their application.
  • Thermal Shutdown Feature: The built-in thermal shutdown function protects the device from overheating, enhancing the longevity and reliability of the motor driver.
  • Error Detection: The LV8713T-TLM-H incorporates error detection features such as over-current protection and under-voltage lockout, ensuring safe operation under adverse conditions.

Applications

The LV8713T-TLM-H motor driver is suitable for a broad range of applications, including but not limited to:

  • Office automation machines
  • Battery-powered toys and gadgets
  • Home appliances
  • Personal healthcare devices
  • Portable printers and scanners

This motor driver by ON Semiconductor is a compact, efficient, and versatile solution that can be easily integrated into various electronic projects and commercial products. With its robust feature set and reliable performance, the LV8713T-TLM-H is an excellent choice for designers looking to drive motors in their next innovation.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9047 $66.6645
75+ $1.5629 $117.2175
115+ $1.5141 $174.1215
160+ $1.4652 $234.4320
205+ $1.4164 $290.3620
275+ $1.2698 $349.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess