EN
  • EN
  • DE

LV8549M-TLM-H

Part No LV8549M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR MFP10S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1A
Supply Voltage - Operating 4 V to 16 V
Voltage - Load 4 V to 16 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package MFP10S
Win Source Part Number 124580-LV8549M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8549M-TLM-H CAD Model

Description

The LV8549M-TLM-H from ON Semiconductor is a high-performance, low-saturation, bidirectional motor driver designed to drive a two-phase bipolar stepper motor or a bidirectional DC motor. It is a compact, efficient solution that is ideal for a wide range of applications, including office automation machines, point-of-sale devices, gaming machines, and robotics.

Key Features

  • Operating Voltage Range: The device operates on a power supply range from 4V to 16V, making it versatile for use in various electronic circuits and systems.
  • Output Current Capacity: The LV8549M-TLM-H can deliver an output current of up to 1.0A, allowing it to drive motors with moderate to high current requirements.
  • Low Saturation Voltage: The H-bridge driver is designed with low saturation voltage characteristics to reduce power loss and improve efficiency during operation.
  • Built-in Thermal Shutdown Circuit: To protect the device from overheating, it includes a thermal shutdown circuit that automatically disables the motor driver at high temperatures.
  • Forward and Reverse Control: It allows for easy control of motor direction, providing versatility in motor movement for various applications.

Applications

  • Office Automation Equipment
  • Point-of-Sale Terminals
  • Gaming Machines
  • Robotics and Automation Systems

Product Advantages

The LV8549M-TLM-H stands out for its low power consumption and small footprint, making it an excellent choice for space-constrained applications. Its high efficiency and thermal management features ensure reliable performance even under strenuous conditions. The device's simple control interface facilitates easy integration into existing systems, reducing development time and simplifying the design process.

ON Semiconductor's commitment to quality and performance is evident in the LV8549M-TLM-H motor driver, offering a dependable solution for designers looking to optimize their motor control systems.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6967 $59.3845
85+ $1.3922 $118.3370
130+ $1.3487 $175.3310
180+ $1.3052 $234.9360
230+ $1.2617 $290.1910
310+ $1.1312 $350.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess