EN
  • EN
  • DE

LV8417CS-TE-L-H

Part No LV8417CS-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.7V-5.5V 9WLP / Motor Driver BiCDMOS Parallel 9-WLP (1.47x1.47)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology BiCDMOS
Applications General Purpose
Current - Output 1A
Voltage - Supply 2.7V ~ 5.5V
Voltage - Load 2V ~ 10.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLP (1.47x1.47)
Base Product Number LV8417
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LV8417CS-TE-L-HOSTR,ONSONSLV8417CS-TE-L-H,LV8417CS-TE-L-HOSDKR,2156-LV8417CS-TE-L-H-OS,LV8417CS-TE-L-HOSCT,LV8417CSTELH
Standard Package 5,000
Win Source Part Number 1073044-LV8417CS-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8417CS-TE-L-H CAD Model

Description

ON Semiconductor LV8417CS-TE-L-H Overview

The LV8417CS-TE-L-H is a high-performance, low-voltage stepper motor driver designed by ON Semiconductor, a renowned leader in the semiconductor industry. This motor driver is specifically engineered to deliver efficient and precise control of bipolar stepper motors utilized in a wide range of applications, including office automation machines, home appliances, gaming machines, and medical equipment.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage ranging from 2.7V to 5.5V, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Dual H-Bridge Driver: Equipped with a dual H-bridge driver, the LV8417CS-TE-L-H can control two-phase bipolar stepper motors with ease, providing precise motion control.
  • High Output Current: It supports an output current of up to 1.5A (peak) per channel, allowing it to drive a wide array of stepper motors with varying current requirements.
  • Low ON Resistance: The low ON resistance of the H-bridges (0.8Ω typ. at VM=5V) ensures minimal voltage drop and heat generation during operation, enhancing the overall efficiency of the device.
  • Micro-Stepping Support: This driver supports micro-stepping, which allows for smoother and more precise motor movements, as well as reduced mechanical resonance.
  • Thermal Shutdown Feature: The built-in thermal shutdown circuitry protects the device from overheating, ensuring reliable performance and longevity.
  • Under Voltage Lock Out (UVLO): The UVLO function prevents the motor from operating at voltages that are too low to ensure safe and stable motor performance.

Applications

The LV8417CS-TE-L-H stepper motor driver is suitable for a diverse range of applications that require precise and reliable motor control. Its low voltage operation and high efficiency make it an excellent choice for portable and battery-operated devices. Whether it's for controlling the paper feed in a printer, adjusting lenses in a camera, or managing the intricate movements in a medical device, this motor driver provides the functionality and performance needed to meet the demands of modern technology.

With its robust feature set and ON Semiconductor's reputation for quality, the LV8417CS-TE-L-H is a versatile and reliable solution for your stepper motor driving needs.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess