EN
  • EN
  • DE

LV8415CB-TE-L-H

Part No LV8415CB-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER SER 32WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bi-CMOS
Rds On (Typ) 500 mOhm LS, 700 mOhm HS
Channel Output Current 350mA
Current - Peak Output 600mA
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 2.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 32-WLP (2.47x2.47)
Win Source Part Number 1064522-LV8415CB-TE-L-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8415CB-TE-L-H CAD Model

Description

ON Semiconductor LV8415CB-TE-L-H: High-Efficiency Motor Driver

The LV8415CB-TE-L-H is a state-of-the-art motor driver designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is specifically engineered to deliver high performance and efficiency for driving stepper motors and DC brush motors. The LV8415CB-TE-L-H is an ideal solution for a wide range of applications, including office automation equipment, home appliances, and consumer electronics, where reliable motor control is essential.

Constructed with advanced technology, the LV8415CB-TE-L-H features a low on-resistance (Ron) of the output stage, which significantly reduces power dissipation and enhances overall efficiency. This motor driver operates from a power supply voltage ranging from 2.5V to 9.0V, making it versatile for various operating environments and compatible with low-voltage systems.

Equipped with a built-in translator for easy operation, the LV8415CB-TE-L-H simplifies the process of controlling a stepper motor. Users can input step and direction commands to precisely control the motor's movement, without the need for complex programming. This feature ensures that the motor driver can be seamlessly integrated into a wide array of designs, catering to both novice and advanced users.

The device also includes various protection features that ensure safe and reliable operation. These include thermal shutdown (TSD), over-current protection (OCP), and under-voltage lockout (UVLO), which safeguard the motor and the driver from potential damage caused by abnormal operating conditions.

ON Semiconductor's LV8415CB-TE-L-H comes in a compact package, which is an advantage for space-constrained applications. Its small footprint does not compromise its performance or functionality, maintaining ON Semiconductor's commitment to quality and efficiency.

Overall, the LV8415CB-TE-L-H motor driver from ON Semiconductor represents a blend of performance, efficiency, and ease of use. It is a robust solution for designers looking to improve their motor control systems with a reliable and efficient driver that offers advanced features in a compact form factor.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess