EN
  • EN
  • DE

LV8212M

Part No LV8212M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 99081-LV8212M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8212M CAD Model

Description

ON Semiconductor LV8212M - Motor Driver IC

The ON Semiconductor LV8212M is a highly versatile motor driver Integrated Circuit (IC) designed to cater to a wide range of applications that require precise motor control. This IC is particularly well-suited for driving small brushless DC motors, making it an ideal choice for portable devices, consumer electronics, and automotive applications.

Key Features:

  • Multiple Motor Control Modes: The LV8212M supports three-phase, full-wave PWM motor control, which allows for efficient and smooth operation of brushless motors.
  • Low Voltage Operation: Engineered to function at low voltages, it is compatible with battery-operated devices, with an operating range that ensures reliability even in low-power scenarios.
  • Integrated Protection Features: To safeguard against potential damage, the IC includes overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the longevity and safety of the motor and the control system.
  • Compact Package: The LV8212M is available in a small form factor package, which is ideal for space-constrained applications.
  • High Efficiency: With its high-efficiency design, this motor driver reduces power consumption, which is critical in portable and battery-driven applications.

Applications:

The LV8212M is designed for a variety of applications where precise motor control is essential. Its small size and low power consumption make it particularly well-suited for:

  • Portable electronic devices
  • Small cooling fans for computers and electronics
  • Battery-powered toys
  • Automotive applications, such as mirror adjustment and small pumps

In summary, the ON Semiconductor LV8212M is a high-performance, low-voltage motor driver IC that offers a comprehensive solution for controlling brushless DC motors with efficiency and precision. Its integrated protection features and compact design make it an excellent choice for designers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess