The ON Semiconductor LV8206T-TFM is a compact, high-efficiency motor driver that is specifically designed to cater to the needs of modern, small-scale motor driving applications. This highly integrated circuit is ideal for driving a two-phase bipolar stepper motor or two DC brush motors, making it a versatile choice for a variety of electronic devices, including office automation equipment, home appliances, and consumer electronics.
Key Features
- Motor Type Compatibility: Designed to drive two-phase bipolar stepper motors or two DC brush motors with efficiency and precision.
- Operating Voltage Range: The device operates within a wide range of voltages, from 10V to 32V, accommodating various power supply requirements.
- Output Current: Capable of delivering output current up to 1.5A, making it suitable for a range of small to medium-sized motors.
- Thermal Shutdown Feature: Equipped with a built-in thermal shutdown function that ensures the device operates within safe temperature limits, preventing damage from overheating.
- Low RDS(on) MOSFETs: The integrated low on-resistance MOSFETs minimize power loss and improve overall efficiency.
- Small Package: The TSSOP-24 package is compact, saving space on the PCB and making it ideal for applications with limited board real estate.
Applications
- Office Automation Equipment: Printers, scanners, and copiers.
- Home Appliances: Refrigerators, air conditioners, and washing machines.
- Consumer Electronics: Drones, robotic vacuums, and cameras.
Product Benefits
The LV8206T-TFM motor driver from ON Semiconductor offers a balance of performance and size, enabling designers to create compact, energy-efficient solutions for a wide array of motor-driven applications. Its high integration reduces the need for additional external components, simplifying the design process and accelerating time-to-market for new products. With its robust protection features, the LV8206T-TFM ensures reliable operation, enhancing the durability and lifespan of the end application.