EN
  • EN
  • DE

LV8139JA-AH

Part No LV8139JA-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Technology Bi-CMOS
Applications General Purpose
Supply Voltage - Operating 9.5 V to 16.5 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 30-SSOP
Win Source Part Number 072740-LV8139JA-AH
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LV8139JA-AH CAD Model

Description

The LV8139JA-AH is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in power management applications. This versatile component is designed to cater to a wide array of electronic devices, making it an essential choice for designers looking for a compact, energy-efficient solution.

Key Features

  • High Efficiency: The LV8139JA-AH boasts an impressive efficiency rate, minimizing power loss and ensuring optimal performance in your electronic applications.
  • Low Power Consumption: With its focus on energy savings, this IC helps extend the battery life of portable devices, making it ideal for mobile and handheld applications.
  • Compact Size: The small footprint of the LV8139JA-AH allows for integration into space-constrained designs without compromising on power or functionality.
  • Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of the product.
  • Wide Operating Voltage Range: This IC can accommodate a broad spectrum of power supplies, offering greater flexibility in various design scenarios.

Applications

The LV8139JA-AH is suitable for a diverse range of applications, including but not limited to:

  • Power supply modules
  • DC/DC converters
  • Battery chargers
  • Portable and wearable devices
  • Energy-efficient power designs

Technical Specifications

The LV8139JA-AH is equipped with advanced technical features to meet the rigorous demands of modern electronics. Some of its notable specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Surface-Mount
  • RoHS Compliant: Yes

In conclusion, the LV8139JA-AH from ON Semiconductor is a top-tier choice for designers who require a high-efficiency, low-power, and thermally protected IC. Its compact size and wide operating voltage range make it adaptable to a multitude of applications, ensuring that your devices operate at their peak performance with minimal energy consumption.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6496 $58.2912
54+ $2.1739 $117.3906
83+ $2.1060 $174.7980
114+ $2.0381 $232.3434
147+ $1.9702 $289.6194
197+ $1.7664 $347.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess