The Molex 51296-3494 is a Flat Flex Cable (FFC) connector designed for secure and reliable connections between flexible flat cables and printed circuit boards (PCBs). This connector is frequently utilized in applications requiring compact size and easy assembly, such as in consumer electronics, portable devices, and various industrial systems. It facilitates high-density interconnectivity while maintaining consistent signal integrity.
Applications
- Consumer electronics (digital cameras, portable gaming devices)
- Industrial automation equipment (robotic arms, control systems)
- Medical equipment (diagnostic imaging systems)
- Automotive systems (navigation displays, entertainment units)
- Office equipment (printers, scanners)
Features
- Compact and space-saving design
- ZIF (Zero Insertion Force) mechanism allows for easy cable insertion and removal
- Surface mount termination enables automated assembly
- High pin count facilitates high-density interconnectivity
- Polarization features prevent incorrect cable insertion
Benefits
- Optimizes board space utilization with its compact form factor
- Simplifies cable assembly, reducing potential damage with the ZIF design
- Supports cost-effective manufacturing processes through automated assembly
- Maintains signal integrity in dense interconnection setups
- Ensures correct connections and avoids malfunctions due to polarization
Additional Details
The 51296-3494 FFC connector is manufactured using high-quality materials, ensuring long-term durability and consistent performance. Its design is optimized to maintain stable electrical characteristics in various operating conditions. The ZIF mechanism is designed for easy and repeatable cable insertions and removals, minimizing wear and tear on both the connector and the cable.
Technical Specifications:
- Number of Contacts: 34 (as indicated by -3494 and assuming the '94' relates to the contact count)
- Pitch: Commonly available in 0.5 mm or 1.0 mm pitch (verify from datasheet)
- Mounting Style: Surface Mount (SMT)
- Termination Style: Solder
- Actuation Type: Top or Bottom Entry ZIF (confirm via datasheet)
- Material: High-performance plastic housing with durable metal contacts
- Operating Temperature Range: Typically -25°C to +85°C
For detailed specifications, including exact dimensions, electrical properties, materials used, and recommended mating cable types, refer to the official Molex datasheet for the 51296-3494 FFC connector.