EN
  • EN
  • DE

LV8111V-TLM-H

Part No LV8111V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Polygonal Mirror
Output Current 2.5A
Supply Voltage - Operating 10 V to 35 V
Voltage - Load 10 V to 35 V
Temperature Range - Operating -25°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 44-SSOPK
Win Source Part Number 206879-LV8111V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8111V-TLM-H CAD Model

Description

ON Semiconductor LV8111V-TLM-H Motor Driver

The LV8111V-TLM-H from ON Semiconductor is a high-performance, versatile motor driver that is designed to cater to a wide range of applications requiring precise motor control. This device is particularly suitable for driving small brushless DC motors, providing efficient and reliable operation in compact form factors.

Key Features

  • Integrated Controller: The LV8111V-TLM-H integrates a pre-driver and PWM controller, ensuring smooth and efficient motor operation.
  • High Voltage Tolerance: Capable of operating at a wide range of voltages, this motor driver is compatible with various power supplies, enhancing its versatility.
  • Low Power Consumption: Designed for energy efficiency, the LV8111V-TLM-H keeps power consumption to a minimum, making it ideal for battery-powered applications.
  • Protection Features: It includes several built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the motor from potential damage.
  • Compact Package: Housed in a small package, the LV8111V-TLM-H is perfect for applications where space is at a premium.

Applications

The ON Semiconductor LV8111V-TLM-H is designed for use in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Small household appliances
  • Office automation equipment
  • Battery-powered toys
  • Healthcare devices

Technical Specifications

The LV8111V-TLM-H operates over a broad temperature range and is characterized by its robust performance. Its technical specifications include:

  • Operating Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 1.2A
  • Highly efficient PWM drive
  • Lead-free, halogen-free, and RoHS compliant

In conclusion, the LV8111V-TLM-H from ON Semiconductor is a compact, efficient, and reliable solution for driving small brushless DC motors in a wide array of applications. Its integrated features and protection mechanisms ensure a high-performance operation that meets the demands of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1622 $64.8660
70+ $1.7741 $124.1870
105+ $1.7186 $180.4530
140+ $1.6632 $232.8480
180+ $1.6078 $289.4040
245+ $1.4414 $353.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess