The LV7107M-SPL-MPB-E from ON Semiconductor is a high-performance motor driver IC designed to cater to a wide range of applications requiring precise motor control. This versatile component is particularly suitable for small stepping motors and is commonly utilized in office automation equipment, consumer electronics, and other automated devices that require compact motor solutions.
Key Features
- Motor Type Supported: The device is designed to drive bipolar stepping motors, offering precise control for applications that require detailed positioning and smooth motion profiles.
- Output Configuration: It features a dual H-bridge configuration, enabling it to control one bipolar stepper motor or two DC motors with ease.
- Operating Voltage Range: The LV7107M-SPL-MPB-E operates within a voltage range of 2.7V to 5.5V, making it suitable for low-voltage applications and compatible with a variety of power supplies.
- Output Current: It is capable of delivering an output current of up to 750mA, providing sufficient power for small to medium-sized stepper motors.
- High Efficiency: The IC is designed for high efficiency, which helps to reduce power consumption and heat generation during operation.
- Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the longevity and reliability of both the IC and the motor.
- Packaging: The device comes in a compact 24-pin QFN package, which is ideal for space-constrained applications.
Applications
The LV7107M-SPL-MPB-E is adept at driving stepper motors in a variety of applications. These include, but are not limited to:
- Office Automation (Printers, Scanners, Copiers)
- Consumer Electronics (Digital Cameras, Gaming Consoles)
- Medical Devices (Analytical and Diagnostic Equipment)
- Industrial Equipment (Automated Assembly Lines, Robotics)
With its combination of performance, efficiency, and protection features, the LV7107M-SPL-MPB-E motor driver IC from ON Semiconductor is an excellent choice for designers looking to optimize their motor control solutions.