EN
  • EN
  • DE

LV5236VZ-TLM-H

Part No LV5236VZ-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description 24-channel LED Driver | IC LED DRVR LIN DIM 100MA 44SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 42V
Current - Output / Channel 100mA
Frequency 1MHz
Dimming PWM
Temperature Range - Operating -25°C ~ 75°C
Mounting Style SMD
Manufacturer Package 44-LSSOP Exposed Pad
Supplier Device Package 44-SSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 732255-LV5236VZ-TLM-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV5236VZ-TLM-H CAD Model

Description

The LV5236VZ-TLM-H is a high-performance, integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed with precision to cater to a wide array of applications that require reliable and efficient power management solutions. The LV5236VZ-TLM-H is part of ON Semiconductor's extensive portfolio of semiconductor components that are known for their quality, durability, and performance.

Key Features

  • High Efficiency: The LV5236VZ-TLM-H is engineered to provide high-efficiency power conversion, which is crucial for minimizing heat generation and energy loss in electronic systems.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, allowing designers to create more compact and integrated designs without compromising on power or performance.
  • Durability: Built with robust materials and manufacturing processes, this product is designed to withstand the rigors of everyday use in industrial and commercial environments.
  • Thermal Management: The device incorporates advanced thermal management features to ensure stable operation even under high load conditions, thereby extending the lifespan of the product and the system it powers.

Applications

The versatility of the LV5236VZ-TLM-H makes it suitable for a variety of applications, including but not limited to power supply modules, battery-operated devices, consumer electronics, and automotive systems. Its ability to deliver consistent performance across different voltage levels and loads makes it an ideal choice for designers looking for a reliable power management solution.

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The LV5236VZ-TLM-H is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Customers can trust this product to deliver exceptional performance and longevity in their applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess