EN
  • EN
  • DE

LV5235VZ-TLM-H

Part No LV5235VZ-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 100MA 44SSOP / 18-channel LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 18
Voltage - Supply (Min) 4.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 42V
Current - Output / Channel 100mA
Frequency 1MHz
Dimming PWM
Temperature Range - Operating -25°C ~ 75°C
Mounting Style SMD
Manufacturer Package 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package 44-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804815-LV5235VZ-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5235VZ-TLM-H CAD Model

Description

ON Semiconductor's LV5235VZ-TLM-H is an advanced motor driver IC designed to cater to a wide range of applications requiring precise motor control. This versatile component is particularly suitable for portable devices due to its compact size and energy efficiency.

Key Features

  • Integrated Dual H-Bridge: The device includes two H-bridge drivers capable of driving a pair of DC motors or one stepper motor, providing flexibility in application design.
  • Low-Voltage Operation: With an operating range starting as low as 2.5V, the LV5235VZ-TLM-H is ideal for battery-powered applications where power conservation is crucial.
  • High-Efficiency: The device is designed for high efficiency, which helps to reduce power consumption and extend battery life in portable applications.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the IC includes a thermal shutdown feature that prevents damage from overheating.
  • Compact Packaging: Housed in a small package, the LV5235VZ-TLM-H saves valuable board space and is well-suited for compact electronic assemblies.

Applications

The LV5235VZ-TLM-H is optimized for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered toys
  • Small household appliances
  • Office automation machines
  • Precision instrumentation

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.5V - 9.0V
Output Current (Max) 1.2A
Operating Temperature -20°C to +85°C
Package Lead-free, halogen-free

ON Semiconductor's LV5235VZ-TLM-H motor driver IC is a state-of-the-art solution for designers looking to incorporate reliable motor control into their applications without compromising on space or power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3102 $59.5836
43+ $2.7166 $116.8138
66+ $2.6311 $173.6526
91+ $2.5468 $231.7588
118+ $2.4613 $290.4334
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess