EN
  • EN
  • DE

SN74HC573AQPWRQ1

Part No SN74HC573AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH OCT TRNSP D 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 23ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HC573
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257212-SN74HC573AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC573AQPWRQ1 CAD Model

Description

SN74HC573AQPWRQ1 Octal Transparent D-Type Latches

The SN74HC573AQPWRQ1 from Texas Instruments is a high-performance, octal transparent D-type latch designed for 2-V to 6-V VCC operation. This integrated circuit is part of the 74HC family, which is characterized by the high noise immunity and low power consumption of CMOS integrated circuits, along with speeds approaching those of LSTTL circuits.

Featuring eight latches with 3-state outputs, the SN74HC573AQPWRQ1 is optimized for use in automotive applications and is qualified for use in accordance with the requirements of the Automotive Electronics Council (AEC-Q100). The device ensures a reliable performance in the demanding conditions commonly found in automotive environments.

Each latch is D-type, meaning it captures the state of the data input on a latch-enable (LE) signal's high-to-low transition and retains that state while LE is low. The 3-state outputs can be set to either high impedance, a logical high, or a logical low, which is essential for interfacing with bus-oriented systems. When the output-enable (OE) input is high, the outputs are in the high-impedance state, allowing for bidirectional operation of bus lines without the need for external components.

The robust design of this component ensures that it is capable of withstanding the harsh conditions of automotive applications, including a wide temperature range and resistance to wear and tear. The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the part number suffix 'QPWRQ1' indicating its automotive-grade quality.

Key features of the SN74HC573AQPWRQ1 include:

  • Wide operating voltage range of 2 V to 6 V
  • High-current 3-state outputs can drive up to 15 LSTTL loads
  • Low power consumption, 80-µA maximum ICC
  • AEC-Q100 qualified for automotive applications
  • Typical tpd of 13 ns
  • ±6-mA output drive at 5 V
  • Low input current of 1 µA maximum

With its combination of advanced features and rigorous quality standards, the SN74HC573AQPWRQ1 is an excellent choice for automotive electronics designers who require a reliable, high-performing latch for their digital systems.

You May Also Be Interested in

National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess