EN
  • EN
  • DE

LV5125T-TLM-E

Part No LV5125T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT 1CELL LIB PROTECTION / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5125
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924639-LV5125T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5125T-TLM-E CAD Model

Description

The LV5125T-TLM-E is an advanced motor driver integrated circuit (IC) from ON Semiconductor, designed to provide efficient and reliable control for a wide range of motor types. This versatile IC is particularly well-suited for applications requiring precise and energy-efficient motor operations, such as in consumer electronics, automotive modules, and industrial automation systems.

Key Features

  • High Efficiency: The LV5125T-TLM-E is engineered for maximum energy efficiency, which helps in reducing power consumption and heat generation during operation.
  • Versatile Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with a wide array of motor specifications.
  • Integrated Protection: The IC includes several built-in protection features, such as overcurrent, thermal shutdown, and under-voltage lockout, safeguarding the motor and the driver from potential damage.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, making it ideal for compact electronic assemblies.
  • Low RDS(on): The low on-resistance of the output transistors ensures minimal voltage drop and power loss, contributing to the overall efficiency of the motor control system.

Applications

The LV5125T-TLM-E is suitable for a diverse set of applications, including:

  • Battery-powered devices
  • Office automation equipment
  • Home appliances
  • Automotive components such as mirror and headlight actuators
  • Industrial automation and robotics

Technical Specifications

This motor driver IC boasts a comprehensive set of technical specifications that ensure its adaptability and performance in various use cases. Some of the key specifications include a wide operating temperature range, high output current capability, and compatibility with different motor types, including brushed DC, stepper, and others.

Conclusion

The ON Semiconductor LV5125T-TLM-E motor driver is a testament to the company's commitment to innovation and performance in the semiconductor industry. With its robust feature set and flexible application range, this IC stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their motor-driven systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4705 $62.3525
12+ $10.2321 $122.7852
18+ $9.9122 $178.4196
25+ $9.5923 $239.8075
32+ $9.2735 $296.7520
42+ $8.3137 $349.1754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess