EN
  • EN
  • DE

LV51141T-TE-F-E

Part No LV51141T-TE-F-E
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LIION SOT23-6 / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LV51141
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 480334-LV51141T-TE-F-E
Ultra Librarian 3D Model Ultra Librarian LV51141T-TE-F-E CAD Model

Description

Introducing the LV51141T-TE-F-E Motor Driver from ON Semiconductor

The LV51141T-TE-F-E is a state-of-the-art motor driver integrated circuit brought to you by ON Semiconductor, a brand renowned for its innovative and reliable semiconductor solutions. This particular product is designed to cater to the demanding needs of modern compact motor-driven applications, offering a high level of performance and efficiency.

Key Features and Benefits

  • High Output Current: The LV51141T-TE-F-E is capable of delivering an impressive output current, making it suitable for a variety of applications that require robust driving capabilities.
  • Low RDS(on): With a low on-resistance, the device ensures minimal voltage drop and power loss, enhancing the overall efficiency of the motor control system.
  • Multiple Motor Control Modes: This versatile driver supports various control modes, allowing for flexible implementation in different types of motor applications, including but not limited to, stepper motors and DC brushed motors.
  • Thermal Shutdown Protection: The integrated thermal shutdown feature provides protection against overheating, ensuring the longevity and reliability of the motor driver under strenuous conditions.
  • Under-voltage Lockout (UVLO): The UVLO function prevents the motor driver from operating under insufficient supply voltage, safeguarding the system from potential malfunctions.
  • Compact Package: The LV51141T-TE-F-E comes in a space-saving package, making it an ideal choice for applications where PCB real estate is at a premium.

Applications

Designed to be versatile, the LV51141T-TE-F-E motor driver is suitable for a wide range of applications, including:

  • Office automation equipment
  • Battery-powered devices
  • Consumer electronics
  • Small industrial equipment
  • Automotive systems

Conclusion

The LV51141T-TE-F-E from ON Semiconductor exemplifies the company's commitment to providing high-quality, high-performance motor control solutions. Whether you are designing a new piece of consumer electronics or upgrading the motor control system in industrial machinery, this motor driver offers the efficiency, reliability, and versatility needed to meet the challenges of modern motor-driven applications.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3645 $58.3200
390+ $0.2991 $116.6490
600+ $0.2898 $173.8800
825+ $0.2804 $231.3300
1,070+ $0.2711 $290.0770
1,430+ $0.2430 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess