EN
  • EN
  • DE

LV47011P-E

Part No LV47011P-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 29W 25HZIP  /  Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 29W x 4 @ 4Ohm
Voltage - Supply 8V ~ 16V
Features Mute, Short-Circuit and Thermal Protection
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 25-HZIP
Package / Case 25-SSIP Exposed Pad, Formed Leads
Base Product Number LV470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 15
Win Source Part Number 1002423-LV47011P-E
Ultra Librarian 3D Model Ultra Librarian LV47011P-E CAD Model

Description

ON Semiconductor LV47011P-E Audio Power Amplifier

The LV47011P-E is a high-performance audio power amplifier IC designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This integrated circuit is specifically engineered to deliver outstanding audio quality with high efficiency, making it an ideal choice for a wide range of audio amplification applications.

Key Features

  • High Output Power: Capable of driving 2 channels with a power output sufficient for car audio and home audio systems.
  • Low Distortion: Ensures crystal-clear sound reproduction with minimal signal distortion, providing an excellent listening experience.
  • Multiple Protection Functions: Equipped with various protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, to ensure reliable operation and longevity of the device.
  • Pop Noise Reduction: Designed to minimize the pop noise which can occur when the power supply is switched on or off, enhancing user experience.

Applications

The LV47011P-E is versatile and can be used in various audio amplification scenarios. Its primary applications include:

  • Car audio amplifiers
  • Home stereo systems
  • Active speakers
  • Public address systems

Technical Specifications

The LV47011P-E operates over a wide supply voltage range and is housed in a compact package, facilitating its integration into space-constrained designs. With its robust design and comprehensive set of features, the LV47011P-E stands out as a superior choice for your audio amplification needs.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the LV47011P-E is no exception. This product is designed to meet strict industry standards, ensuring performance and durability across a range of environmental conditions.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official ON Semiconductor product datasheet for the LV47011P-E.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess