EN
  • EN
  • DE
  • IT

LV4159

Part No LV4159
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98943-LV4159
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV4159 CAD Model

Description

ON Semiconductor LV4159 - Compact Audio Power Amplifier

The LV4159 from ON Semiconductor is a highly efficient, Class-D audio power amplifier designed to deliver outstanding audio performance in a compact form factor. This versatile component is ideal for a range of applications including portable audio devices, televisions, and personal computers, where space is at a premium and energy efficiency is of paramount importance.

Key Features

  • High Efficiency: With its Class-D architecture, the LV4159 offers greater than 90% efficiency, ensuring minimal heat generation and extended battery life in portable applications.
  • Output Power: The device is capable of delivering up to 2.5W into a 4Ω load, providing robust audio output for its size.
  • Low Quiescent Current: The amplifier's low idle current consumption contributes to the overall energy-saving characteristics of the end product.
  • Wide Supply Voltage Range: Operating from a 2.5V to 5.5V supply voltage, the LV4159 is flexible for use in a variety of power environments.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or output shorts, ensuring reliable and long-lasting performance.
  • Minimal External Components: The LV4159 requires very few external components, simplifying design and reducing overall system cost.

Applications

The LV4159 is suitable for a wide range of products where high-quality audio amplification is needed in a constrained space. Its efficiency and power make it an excellent choice for:

  • Portable Bluetooth speakers
  • Battery-powered audio devices
  • Flat-panel TVs and soundbars
  • Desktop and laptop computers

Why Choose the LV4159?

ON Semiconductor's LV4159 stands out in the market for its combination of high efficiency, compact size, and robust audio performance. The integration of advanced protection features ensures that the device not only meets the demands of modern audio applications but does so with a reliability that manufacturers and consumers can trust. Whether you're designing for the next generation of portable audio or seeking to enhance the sound quality of consumer electronics, the LV4159 offers a high-value solution that doesn't compromise on quality or performance.

You May Also Be Interested in

Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Need more? Email Us
Rohm Semiconductor
Lowest to $0.2522
Rohm Semiconductor
Lowest to $9.0979
Linear Technology
Need more? Email Us
Rohm Semiconductor
Lowest to $0.1100
Maglayers
Need more? Email Us
Maglayers
Lowest to $0.1225
Infineon Technologies
Lowest to $2.9249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.1245 $80.4980
8+ $16.5128 $132.1024
13+ $15.9966 $207.9558
17+ $15.4805 $263.1685
22+ $14.9643 $329.2146
29+ $13.4159 $389.0611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess