ON Semiconductor LV3403M-TE-L Overview
The LV3403M-TE-L is a high-performance, low-voltage, CMOS operational amplifier designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This op-amp is specifically engineered to offer a blend of low power consumption and high precision, making it an ideal choice for battery-powered applications and portable devices where energy efficiency is paramount.
With its low input bias current and low offset voltage, the LV3403M-TE-L provides accurate signal amplification, ensuring minimal distortion and high fidelity in signal processing applications. Its rail-to-rail input and output capability allow for a wide dynamic range, which is particularly useful when operating at low supply voltages.
Key Features of LV3403M-TE-L
- Low Voltage Operation: The device is capable of operating at a supply voltage range from 1.8V to 5.5V, making it versatile for various applications.
- Low Power Consumption: It is designed for power-sensitive applications with a quiescent current of just 20µA, which helps to extend battery life in portable devices.
- High Precision: The op-amp boasts a low input offset voltage, ensuring precise signal amplification with minimal error.
- Rail-to-Rail Input/Output: The rail-to-rail I/O enables the amplifier to operate effectively across the entire voltage range, maximizing the signal dynamic range.
- Single or Dual Supply: It can be used with a single supply voltage or a split supply, providing design flexibility.
Applications
The LV3403M-TE-L operational amplifier is suitable for a wide array of applications, including but not limited to:
- Portable and battery-powered devices
- Sensor signal conditioning
- Analog filters
- Data acquisition systems
- Medical instrumentation
- Audio electronics
With its combination of low power consumption and high precision, the LV3403M-TE-L from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their analog circuitry in power-sensitive applications.