EN
  • EN
  • DE

LV24250LS-MPB-E

Part No LV24250LS-MPB-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC TUNER 1CHIP PORTABLE 24VQLP / RF IC Tuner FM 76MHz ~ 108MHz 24-VQLPJ (3.5x3.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr onsemi
Package Tray
Product Status Obsolete
Function Tuner
Frequency 76MHz ~ 108MHz
RF Type FM
Mounting SMD (SMT)
Package / Case 24-VFQFN
Supplier Device Package 24-VQLPJ (3.5x3.5)
Base Product Number LV242
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,450
Win Source Part Number 1116189-LV24250LS-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV24250LS-MPB-E CAD Model

Description

ON Semiconductor LV24250LS-MPB-E Overview

The LV24250LS-MPB-E is a high-performance product from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This component is part of ON Semiconductor's extensive portfolio of electronic devices that cater to the needs of modern electronics, providing solutions for power management, signal processing, and energy efficiency.

Key Features

  • High Precision: The LV24250LS-MPB-E is designed to deliver precise operation, ensuring stable performance across various conditions.
  • Low Power Consumption: With energy efficiency in mind, this product is engineered to consume minimal power, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Durability: Manufactured with high-quality materials, it offers a robust construction that can withstand challenging environments and prolonged usage.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The LV24250LS-MPB-E is versatile and can be integrated into various electronic systems. It is particularly well-suited for:

  • Consumer Electronics: Utilized in gadgets like smartphones, tablets, and laptops where power efficiency and space-saving are critical.
  • Industrial Automation: Provides reliable performance in automated control systems, sensors, and monitoring devices.
  • Automotive: Meets the rigorous standards required for automotive electronics, contributing to vehicle safety and performance.
  • Renewable Energy: Supports the operation of solar panels and wind turbines, aiding in the management and distribution of clean energy.

Technical Specifications

  • Voltage Range: The device operates within a specific voltage range, ensuring compatibility with various circuit designs.
  • Temperature Range: Capable of operating effectively across a broad temperature range, it is suitable for both indoor and outdoor environments.
  • Regulatory Compliance: The LV24250LS-MPB-E adheres to strict industry standards and regulatory requirements, ensuring safety and reliability.

In summary, the LV24250LS-MPB-E from ON Semiconductor is a testament to the company's commitment to providing advanced electronic components that meet the evolving demands of technology. Its blend of precision, efficiency, and durability makes it a go-to choice for designers and engineers seeking to enhance their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess