ON Semiconductor LV1117NV-TLM-E Voltage Regulator
The LV1117NV-TLM-E from ON Semiconductor is a reliable and efficient low-dropout voltage regulator designed to deliver a fixed output voltage with a high degree of accuracy. This component is particularly suitable for applications that require a stable voltage supply, such as consumer electronics, portable devices, and industrial equipment.
Key Features
- Output Voltage: This voltage regulator provides a fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
- Low Dropout: The low-dropout feature allows the regulator to continue delivering a stable output voltage even when the input-to-output differential is minimal, making it ideal for battery-powered applications.
- High Accuracy: The output voltage is regulated with high precision, which is crucial for maintaining the integrity of electronic systems.
- Thermal Protection: The device includes an integrated thermal shutdown feature that protects it from overheating, enhancing its reliability and longevity.
- Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of a fault or an overload condition.
Applications
The LV1117NV-TLM-E is versatile and can be used in a wide range of applications, including:
- Portable and handheld devices
- Consumer electronics such as audio and video equipment
- Computing devices like laptops and tablets
- Telecommunication systems
- Power supplies for industrial control systems
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Dropout Voltage |
Low |
| Output Current |
Up to 1A |
| Package |
SOT-223 |
With its robust design and comprehensive protection features, the LV1117NV-TLM-E voltage regulator from ON Semiconductor is an excellent choice for designers looking to ensure consistent power delivery in their electronic projects.