The LC3517BS-15 is a high-performance, low-power Static Random Access Memory (SRAM) chip designed and manufactured by ON Semiconductor, one of the industry leaders in semiconductor solutions. This SRAM chip offers a storage capacity of 16K (16,384 x 1 bit), making it a suitable option for a wide range of applications that require fast access to small amounts of data.
Key Features:
- Access Time: With an access time of 150ns, the LC3517BS-15 provides quick data retrieval, thereby enhancing the performance of the systems in which it is integrated.
- Single 5V Power Supply: The device operates on a single 5V power supply, which simplifies the power design for the system and can lead to cost savings.
- Low Power Consumption: It is designed for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
- Package Type: The LC3517BS-15 comes in a 24-pin plastic slim DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.
- Temperature Range: The device operates over a wide temperature range, making it reliable for use in various environmental conditions.
Applications:
The LC3517BS-15 is versatile in its applications, including but not limited to:
- Memory buffers
- Cache memory for processors
- Temporary data storage for digital signal processing
- Industrial control systems
- Automotive electronics
- Portable electronics
Quality and Reliability:
ON Semiconductor is renowned for its commitment to quality and reliability, and the LC3517BS-15 is no exception. It undergoes rigorous testing and quality assurance procedures, ensuring that it meets the high standards expected of electronic components used in professional and industrial environments.
Overall, the LC3517BS-15 SRAM chip is a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.