EN
  • EN
  • DE
  • IT

LUDZS24BT1G

Part No LUDZS24BT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963376-LUDZS24BT1G
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LUDZS24BT1G CAD Model

Description

The ON Semiconductor LUDZS24BT1G is a high-quality Zener diode designed for providing a reliable voltage reference and excellent voltage regulation, making it ideal for a wide range of applications. This Zener diode features a nominal Zener voltage of 24V with a tolerance of ±5%, ensuring precise voltage clamping in your circuit designs.

Key Features

  • Zener Voltage: 24V with a tolerance of ±5%, which is suitable for voltage regulation in a variety of electronic circuits.
  • Power Dissipation: Capable of dissipating up to 1W of power, making it suitable for high-power applications.
  • Package: Comes in a small, surface-mount SOD-123 package, allowing for compact PCB design and easy integration into a variety of electronic products.
  • Thermal Stability: Offers excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Leakage Current: Features low leakage current, minimizing power loss and improving the overall efficiency of the application.

Applications

The LUDZS24BT1G Zener diode from ON Semiconductor is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the LUDZS24BT1G is no exception. This Zener diode is manufactured with high-quality materials and tested to meet stringent industry standards, ensuring a reliable solution for your voltage regulation needs.

Environmental Compliance

The LUDZS24BT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is free from harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial products.

You May Also Be Interested in

Samsung
Edo Dram, 256KX16, 50NS, Cmos, PDSO40
Lowest to $1.8278
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
VOLUME CONTROL CIRCUIT / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 24-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us
Linear Technology
Need more? Email Us
Samsung
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,960+ $0.0189 $55.9440
7,195+ $0.0156 $112.2420
11,115+ $0.0151 $167.8365
15,385+ $0.0146 $224.6210
19,845+ $0.0141 $279.8145
26,550+ $0.0127 $337.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 2960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess