ON Semiconductor LMT339DR2 Quad Comparator
The ON Semiconductor LMT339DR2 is a highly versatile and reliable quad comparator designed to provide precision voltage comparison in a wide array of electronic applications. This integrated circuit is engineered to address the needs for multiple voltage level detections in a single package, making it an ideal choice for space-constrained designs.
Key Features:
- Quad Independent Comparators: The device includes four independent precision voltage comparators, allowing for multiple comparisons without the need for additional chips.
- Low Power Consumption: Designed with power efficiency in mind, the LMT339DR2 operates with low power, making it suitable for battery-operated devices.
- Wide Supply Voltage Range: It can be powered by a wide range of supply voltages from 2V to 36V, or ±1V to ±18V for dual supply applications, accommodating various system designs.
- Common Mode Input Voltage Range: The input voltage range includes ground, which enhances its versatility in single-supply operations.
- Output Compatibility: The output can directly drive loads such as relays, TTL, and CMOS logic, providing flexibility in interfacing with other components.
- Differential Input Voltage Range: Equal to the supply voltage, this feature ensures robust performance across the full operating range.
Applications:
The LMT339DR2 is suitable for a multitude of applications including but not limited to:
- Limit Comparators
- Simple Analog to Digital Converters (ADCs)
- DC Motor Controllers
- Power Supply Control Circuits
- Window Comparators
- Voltage Monitoring
- Alarm and Delay Timers
Package and Quality:
The LMT339DR2 comes in a compact 14-pin SOIC package, which is conducive to automated assembly processes and saves board space. ON Semiconductor is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.