EN
  • EN
  • DE
  • IT

LMT2901DR2

Part No LMT2901DR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 87010-LMT2901DR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMT2901DR2 CAD Model

Description

The LMT2901DR2 is a high-performance quad comparator designed by ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This integrated circuit is engineered to provide precise voltage comparisons, making it an ideal choice for various electronic systems where accuracy is paramount.

Key Features

  • Wide Supply Voltage Range: The LMT2901DR2 operates on a supply voltage ranging from 2.0V to 36V, or ±1.0V to ±18V for dual supplies, accommodating a diverse array of applications and power requirements.
  • Low Supply Current: It boasts a low supply current, making it suitable for battery-powered devices and other power-sensitive applications.
  • Common Mode Input Voltage Range: The comparator includes a common mode input voltage range that extends to ground level, offering enhanced versatility in single-supply operations.
  • Differential Input Voltage Range: Its differential input voltage range equal to the supply voltage ensures a broad range of input signal levels.
  • Output Compatibility: The output of the LMT2901DR2 is compatible with TTL, MOS, and CMOS logic systems, providing ease of integration with most digital interfaces.

Applications

The LMT2901DR2 is used in a variety of applications including, but not limited to:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window comparators
  • Peak detectors
  • Signal conditioning
  • Level shifting

Package and Quality

Encased in a small surface-mount package, the LMT2901DR2 is designed for compact PCB layouts, saving valuable board space without compromising performance. ON Semiconductor adheres to stringent quality control standards, ensuring that each LMT2901DR2 meets the highest levels of quality and reliability.

Conclusion

With its robust feature set, the LMT2901DR2 from ON Semiconductor stands out as a highly adaptable and efficient solution for precision voltage comparison needs across a multitude of electronic applications. Its compatibility with various logic systems, low power consumption, and flexible supply voltage range make it a versatile choice for designers seeking a reliable comparator solution.

You May Also Be Interested in

Maglayers
Lowest to $0.1225
Linear Technology
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0532
Maglayers
Lowest to $0.5485
NXP / Nexperia
Lowest to $6.5194
Maglayers
Need more? Email Us
Linear Technology
Lowest to $7.7500
Rohm Semiconductor
Lowest to $0.1752
Rohm Semiconductor
Lowest to $0.0763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.6232 $121.2464
3+ $49.7428 $149.2284
5+ $48.1879 $240.9395
6+ $46.6343 $279.8058
8+ $45.0793 $360.6344
10+ $40.4160 $404.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess