The LM833DR2 from ON Semiconductor is a high-performance, dual audio operational amplifier (op-amp) designed for professional audio equipment and high-quality music systems. This integrated circuit (IC) is specifically engineered to provide low noise, low distortion, and high slew rate which are essential for audio amplification applications.
Featuring a dual operational amplifier configuration, the LM833DR2 offers excellent channel separation and reduces crosstalk, a crucial aspect for maintaining the integrity of stereo signals. Its low harmonic distortion ensures that the audio output remains true to the original recording, making it an ideal choice for audiophiles and professionals seeking high-fidelity sound reproduction.
The device operates over a wide supply voltage range from ±5V to ±15V, giving designers the flexibility to use it in various circuit configurations and applications. The LM833DR2 also boasts a high gain bandwidth product and a high slew rate, which together provide wide dynamic range and fast response to rapid changes in the input signal, ensuring clear and accurate audio reproduction even at high frequencies.
Encased in an 8-pin SOIC package, the LM833DR2 is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in mass production, making it a cost-effective solution for commercial audio equipment manufacturing.
Key features of the LM833DR2 include:
- Low noise density: 4.5 nV/√Hz
- Total harmonic distortion (THD): 0.001%
- High slew rate: 7 V/µs
- Wide gain bandwidth: 15 MHz
- Dual supply operation: ±5V to ±15V
- High channel separation
- Compact 8-pin SOIC package
The LM833DR2 is widely used in a variety of audio applications, such as mixers, preamplifiers, active filters, and crossover networks. Its consistent performance and reliability make it a preferred choice for designers and engineers looking to enhance the audio quality of their systems.