EN
  • EN
  • DE

LM431BIZ

Part No LM431BIZ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Programmable Shunt Regulator | IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM431
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199893-LM431BIZ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian LM431BIZ CAD Model

Description

ON Semiconductor LM431BIZ Adjustable Precision Zener Shunt Regulator

The ON Semiconductor LM431BIZ is a versatile, precision Zener shunt regulator that offers an excellent solution for voltage regulation needs in a wide variety of applications. This three-terminal adjustable regulator can be programmed from reference voltage of 2.5 volts to 36 volts with two external resistors. With its guaranteed temperature stability, the LM431BIZ ensures reliable operation over the full temperature range of -40°C to +85°C.

The LM431BIZ comes in a TO-92 package, which is compact and suitable for through-hole mounting, making it easy to integrate into various circuit designs. Its design is optimized for low dynamic output impedance, which provides stable reverse breakdown voltage accuracy over a wide range of currents, enhancing the performance of the regulator in the circuit.

Key features of the LM431BIZ include:

  • Adjustable Output Voltage: This device can be set to any voltage in the range of 2.5V to 36V, which makes it highly flexible for different design requirements.
  • Low Output Noise: It offers low output noise, which is critical for sensitive electronics where noise can cause significant issues.
  • Temperature Compensated: The shunt regulator is temperature compensated, ensuring consistent performance regardless of temperature fluctuations.
  • Low Dynamic Output Impedance: Its dynamic output impedance improves voltage regulation and stability.
  • Fast Turn-On Response: The LM431BIZ is designed for a quick response to enable conditions, which is essential for power management applications.

Applications for the LM431BIZ are diverse and include adjustable voltage and current sources, switching power supplies, digital voltmeters, and precision voltage reference in consumer, industrial, and automotive sectors. Its reliability and precision make it an ideal choice for designers looking to implement an adjustable voltage reference or regulator in their circuits.

With the LM431BIZ, ON Semiconductor demonstrates its commitment to providing high-quality, versatile components that meet the stringent requirements of modern electronic applications. By choosing the LM431BIZ, designers can ensure stable, precise voltage regulation in their products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess