EN
  • EN
  • DE

LM385BPWR-2.5

Part No LM385BPWR-2.5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 298944-LM385BPWR-2.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BPWR-2.5 CAD Model

Description

ON Semiconductor LM385BPWR-2.5 Voltage Reference

The ON Semiconductor LM385BPWR-2.5 is a precision micro-power shunt voltage reference that provides a stable 2.5V output voltage. This semiconductor device is specifically designed for battery-powered and energy-efficient applications where extended battery life is critical. The LM385BPWR-2.5 comes in a compact surface-mount package, making it ideal for automated assembly processes and space-constrained applications.

The device operates with a very low dynamic impedance and a wide current range from 20 μA to 20 mA, ensuring stability under a broad range of operating conditions. This makes it an excellent choice for portable devices, power supplies, and other electronics that require a precise voltage reference.

Key features of the LM385BPWR-2.5 include:

  • Output Voltage: Precisely trimmed to 2.5V with a tight tolerance, ensuring accurate reference voltage for various circuits.
  • Low Dynamic Impedance: The device's impedance is less than 1Ω, which provides stable reverse breakdown voltage over the entire operating current range.
  • Wide Operating Current Range: Suitable for a broad spectrum of applications with a current range from 20 μA to 20 mA.
  • Extended Temperature Range: The LM385BPWR-2.5 is designed to operate over a wide temperature range, making it reliable in various environmental conditions.
  • Package: Available in a TSSOP-8 package, which is ideal for space-saving designs.

With its low power consumption, the LM385BPWR-2.5 is particularly well-suited for battery-operated equipment such as handheld meters, medical devices, and consumer electronics. The device's high precision and stability also make it a good choice for voltage monitoring and control in power supplies and similar applications.

Overall, the ON Semiconductor LM385BPWR-2.5 is a reliable and efficient solution for designers looking for a fixed voltage reference with minimal power draw and a small footprint. Its combination of precision, power efficiency, and versatility makes it an essential component in a wide array of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess