EN
  • EN
  • DE

LM385BDRG4-2.5

Part No LM385BDRG4-2.5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 298939-LM385BDRG4-2.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BDRG4-2.5 CAD Model

Description

ON Semiconductor LM385BDRG4-2.5 Voltage Reference

The LM385BDRG4-2.5 from ON Semiconductor is a precision micro-power voltage reference device that offers a fixed 2.5V output voltage with tight stability and low temperature coefficient. This product is specifically designed to maintain high accuracy over a wide operating temperature range, making it an ideal choice for various applications where precise voltage control is essential.

Constructed with a bandgap reference, the LM385BDRG4-2.5 provides a stable voltage output that is less susceptible to fluctuations in supply voltage and temperature. This level of reliability is crucial for applications such as power supplies, battery-operated equipment, and portable consumer devices where consistent performance is required.

The device comes in a small surface-mount package, the 8-SOIC (0.154", 3.90mm Width), which is suitable for high-density PCB designs. This compact form factor allows designers to save space on their boards, enabling the creation of more compact and integrated solutions. The LM385BDRG4-2.5 is also characterized for operation from -40°C to +85°C, providing robust performance across a broad range of environmental conditions.

Key features of the LM385BDRG4-2.5 include:

  • Output Voltage: 2.5V
  • Initial Accuracy: ±1%
  • Maximum Temperature Coefficient: 20ppm/°C
  • Operating Current: 20µA to 20mA
  • Quiescent Current: 1µA
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-SOIC

Applications for this voltage reference include but are not limited to:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Analog-to-digital converters
  • Instrumentation

With its high precision and low power consumption, the LM385BDRG4-2.5 from ON Semiconductor is a reliable choice for designers looking to incorporate a stable voltage reference into their electronic systems. Its robustness and versatility make it an excellent component for a wide array of applications where voltage accuracy is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess