EN
  • EN
  • DE

LM385BD-2.5R2G

Part No LM385BD-2.5R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 80ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 30μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112279-LM385BD-2.5R2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM385BD-2.5R2G CAD Model

Description

ON Semiconductor LM385BD-2.5R2G Voltage Reference Diode

The ON Semiconductor LM385BD-2.5R2G is a precision micropower voltage reference diode designed to provide a stable 2.5V output voltage. This device is an excellent choice for applications requiring a low-power and stable reference voltage, such as in battery-powered devices, portable instrumentation, and power supplies. The LM385BD-2.5R2G is a bandgap voltage reference that operates over a wide current range while maintaining excellent thermal stability and low dynamic impedance.

Key Features and Benefits:

  • Stable Voltage: Provides a precise 2.5V output, which remains stable across varying temperatures and operating conditions, ensuring reliable performance in critical applications.
  • Low Power Consumption: With its micropower operation, the LM385BD-2.5R2G is ideal for battery-operated devices, contributing to longer battery life and improved energy efficiency.
  • Wide Operating Current Range: This device can operate from currents as low as 20 μA to as high as 20 mA, offering designers flexibility in a variety of applications.
  • High Impedance: The high output impedance allows for minimal loading effects, making it suitable for high-precision applications.
  • Temperature Compensated: The LM385BD-2.5R2G is designed to be temperature compensated, ensuring voltage stability over a wide temperature range of -40°C to +85°C.
  • Package: Available in an 8-pin SOIC package, it is easy to integrate into a wide range of electronic circuits.
  • Quality and Reliability: ON Semiconductor is known for its high-quality products, and the LM385BD-2.5R2G is no exception, providing reliable performance for the lifetime of your application.

Applications:

  • Portable Battery-Powered Devices
  • Analog and Digital Circuits
  • Data Converters
  • Power Supplies
  • Instrumentation

The LM385BD-2.5R2G voltage reference diode from ON Semiconductor is a robust and reliable choice for designers seeking a consistent reference voltage in their electronic designs. Its combination of low power consumption, stability, and flexibility make it a versatile component for a multitude of applications.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6366 $50.9280
195+ $0.5223 $101.8485
300+ $0.5060 $151.8000
410+ $0.4897 $200.7770
530+ $0.4734 $250.9020
710+ $0.4244 $301.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess