ON Semiconductor LM358EDR2G Dual Operational Amplifier
The LM358EDR2G is a high-quality dual operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This versatile component is engineered to offer a perfect balance of performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of electronic applications.
This operational amplifier features two independent, high-gain, internally frequency-compensated op-amps that are designed to operate from a single power supply over a wide range of voltages. The LM358EDR2G can also operate with dual supplies, further enhancing its versatility in different circuit configurations.
Key Specifications:
- Supply Voltage Range: 3V to 32V for single supply and ±1.5V to ±16V for dual supply operations.
- Current Consumption: The device boasts a low supply current drain, making it suitable for battery-powered devices and energy-conscious applications.
- Input Offset Voltage: The op-amp is designed with a low input offset voltage, which is crucial for precision amplification tasks.
- Input Common-Mode Voltage Range: Includes ground, which is essential for single-supply applications.
- Output Voltage Swing: The op-amp provides a wide output voltage swing, extending to within a few millivolts of the supply voltage rails.
- Package: The LM358EDR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications.
- Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability and performance under varying conditions.
Whether you're designing amplifiers, filters, or voltage followers, the LM358EDR2G is a go-to component for achieving stable and reliable analog circuitry. Its ability to function with a single power supply simplifies circuit design and reduces component count, which can be particularly beneficial in portable and compact devices.
ON Semiconductor's commitment to quality ensures that the LM358EDR2G meets rigorous standards, providing designers with confidence in its performance and longevity. With its combination of features, the LM358EDR2G stands out as a practical and efficient solution for a multitude of electronic designs.