EN
  • EN
  • DE

LM358D2G

Part No LM358D2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827791-LM358D2G
Ultra Librarian 3D Model Ultra Librarian LM358D2G CAD Model

Description

ON Semiconductor LM358D2G Operational Amplifier

The LM358D2G is a versatile and widely-used operational amplifier (op-amp) produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This dual operational amplifier is designed for standard purpose applications, offering a perfect balance between performance and cost-effectiveness.

Key Features:

  • Dual Channel: The LM358D2G contains two independent op-amps in a single package, allowing for compact and efficient designs.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered applications and energy-saving devices.
  • Wide Supply Range: It can operate from a single power supply over a wide range of voltages, from 3V to 32V, or from dual supplies of ±1.5V to ±16V.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which is particularly useful for single-supply operation.
  • Large Output Voltage Swing: The op-amp can swing its output voltage close to the power supply rails, maximizing the dynamic range in various applications.
  • Internally Frequency Compensated: The device is internally frequency compensated, which simplifies its use by eliminating the need for external components to achieve stability.

Applications:

The LM358D2G is a highly adaptable component that can be implemented in a multitude of electronic circuits. Its applications include, but are not limited to:

  • Transducer amplifiers
  • DC gain blocks
  • Conventional operational amplifier circuits
  • Integrator or differentiator circuits
  • Analog filters
  • General signal conditioning

Package and Quality:

ON Semiconductor's LM358D2G comes in an SOIC-8 package, which is ideal for space-constrained applications. The device meets stringent quality standards, ensuring reliable performance in your electronic designs. Whether you are working on a simple hobby project or a complex industrial system, the LM358D2G provides the functionality and dependability that you can trust.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0439 $50.0460
2,430+ $0.0412 $100.1160
3,770+ $0.0398 $150.0460
5,410+ $0.0370 $200.1700
7,025+ $0.0356 $250.0900
8,775+ $0.0342 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,650 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess