EN
  • EN
  • DE

LM285Z-1.2

Part No LM285Z-1.2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.235V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 80ppm/°C Typical
Noise - 10Hz to 10kHz 60µVrms
Current - Cathode 20 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number LM285
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844042-LM285Z-1.2
Ultra Librarian 3D Model Ultra Librarian LM285Z-1.2 CAD Model

Description

ON Semiconductor LM285Z-1.2 Voltage Reference

The LM285Z-1.2 from ON Semiconductor is a precision micro-power shunt voltage reference that provides a stable 1.2V output voltage over a wide range of operating conditions. This product is designed for low-power and high-accuracy applications, making it an ideal choice for battery-powered and portable devices where power efficiency and reliability are paramount.

Key Features

  • Output Voltage: Precisely regulated 1.2V output, ideal for various analog and digital circuits.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions.
  • Wide Operating Current Range: 20µA to 20mA, accommodating a broad spectrum of applications.
  • Temperature Stability: Excellent performance across the industrial temperature range (-40°C to +85°C), maintaining output accuracy under varying environmental conditions.
  • Low Temperature Coefficient: Typically 20ppm/°C, which contributes to consistent performance over temperature variations.
  • Package: Available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into various circuit designs.

Applications

The LM285Z-1.2 is versatile and can be used in numerous applications, including:

  • Battery chargers and power management systems
  • Data acquisition systems
  • Portable instruments and handheld devices
  • Automotive electronics
  • Medical and healthcare equipment
  • Industrial control systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the LM285Z-1.2 is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity for the end-user.

Environmentally Conscious

As part of ON Semiconductor's dedication to environmental stewardship, the LM285Z-1.2 is designed with eco-friendly considerations, adhering to RoHS directives and other regulatory requirements to minimize the environmental impact.

In conclusion, the LM285Z-1.2 voltage reference from ON Semiconductor is a reliable, accurate, and energy-efficient solution for a wide array of electronic applications. Its robust design and stable output make it an essential component for precision voltage regulation needs.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1525 $50.3250
800+ $0.1252 $100.1600
1,240+ $0.1213 $150.4120
1,710+ $0.1173 $200.5830
2,205+ $0.1134 $250.0470
2,950+ $0.1017 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess