EN
  • EN
  • DE

LM224DTBR2

Part No LM224DTBR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit - 14-TSSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name LM224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923081-LM224DTBR2
Ultra Librarian 3D Model Ultra Librarian LM224DTBR2 CAD Model

Description

ON Semiconductor LM224DTBR2 Operational Amplifier

The LM224DTBR2 is a versatile and high-performance quad operational amplifier (Op-Amp) designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This operational amplifier is part of the LM224 series and is engineered to provide a perfect blend of features, making it suitable for a wide range of applications in the consumer, industrial, and automotive sectors.

The LM224DTBR2 Op-Amp operates with a single or dual supply voltage, ranging from 3V to 32V (±1.5V to ±16V), which makes it highly adaptable to various circuit configurations. This flexibility in supply voltage is crucial for designers who require a single amplifier that can be used across multiple projects with different power requirements.

With a low input offset voltage and a common-mode input voltage range that includes ground, the LM224DTBR2 ensures high accuracy and stability in your circuit designs. The device also offers a wide bandwidth and a high gain bandwidth product, which are essential for applications that demand fast and precise amplification of signals.

The LM224DTBR2 comes in a TSSOP-14 package, which is known for its compact footprint and excellent thermal performance. This packaging makes the LM224DTBR2 ideal for space-constrained applications while still providing adequate heat dissipation for reliable operation over an extended temperature range.

Designed with low input bias and offset currents, the LM224DTBR2 is particularly well-suited for sensor signal amplification and analog processing tasks where low noise and high input impedance are required. Additionally, the device features internal frequency compensation, which simplifies the design process by eliminating the need for external components to achieve stability.

Whether you are designing an audio amplifier, a filter, a voltage follower, or any other analog function, the LM224DTBR2 from ON Semiconductor is an excellent choice that promises efficiency, reliability, and performance. Its robust design and versatile features make it a valuable component in any electronics toolkit.

For detailed specifications and application guidelines, refer to the LM224DTBR2 datasheet provided by ON Semiconductor.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2830 $58.0150
500+ $0.2322 $116.1000
770+ $0.2252 $173.4040
1,060+ $0.2183 $231.3980
1,375+ $0.2102 $289.0250
1,830+ $0.1894 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess