EN
  • EN
  • DE

LE28FV8001T-25MT-MPB

Part No LE28FV8001T-25MT-MPB
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 296354-LE28FV8001T-25MT-MPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE28FV8001T-25MT-MPB CAD Model

Description

Overview of ON Semiconductor LE28FV8001T-25MT-MPB

The ON Semiconductor LE28FV8001T-25MT-MPB is a high-performance, low-power flash memory device that is designed to meet the rigorous demands of modern electronic applications. This compact flash memory offers a vast storage capacity and fast read/write speeds, making it an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity, allowing for ample storage space for firmware, boot code, and data logging.
  • Speed: With a 25ns access time, it provides quick data retrieval, which is crucial for applications requiring high-speed operations.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE28FV8001T-25MT-MPB minimizes power usage during operation, making it suitable for battery-powered devices.
  • Temperature Range: The device operates reliably across a wide temperature range, ensuring performance in various environmental conditions.
  • Package: It comes in a TSOP (Thin Small Outline Package), which is ideal for space-constrained applications due to its small footprint.

Applications

The versatility of the LE28FV8001T-25MT-MPB allows it to be integrated into a multitude of electronic systems. Its robust storage capabilities are particularly beneficial for:

  • Embedded systems requiring a reliable non-volatile memory solution.
  • Automotive electronics where durability and performance are critical.
  • Consumer electronics such as smartphones, tablets, and other portable devices.
  • Industrial control systems where data integrity and retention are paramount.

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The LE28FV8001T-25MT-MPB is no exception and is backed by ON Semiconductor's rigorous testing and support. Customers can rely on this flash memory to maintain data integrity and provide consistent performance over its lifetime.

In summary, the ON Semiconductor LE28FV8001T-25MT-MPB flash memory is a top-tier solution for designers looking for a reliable, fast, and power-efficient memory component. Its robust feature set ensures that it can meet the needs of the most demanding applications, while its compact package allows for integration into space-sensitive designs.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess