EN
  • EN
  • DE

LE25S81AMDTWG

Part No LE25S81AMDTWG
Manufacturer ON Semiconductor
Catalog Flash
Description Serial Flash Memory | IC FLASH 8M SPI 70MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 70MHz
Write Cycle Time - Word, Page 500μs
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 90°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1195971-LE25S81AMDTWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE25S81AMDTWG CAD Model

Description

Introducing the LE25S81AMDTWG EEPROM by ON Semiconductor

The LE25S81AMDTWG from ON Semiconductor is a cutting-edge, non-volatile memory solution designed for a wide range of applications that require data storage that is both reliable and enduring. This high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) offers 8Kbits of storage, making it an ideal choice for storing firmware, configuration settings, or any other type of data that must be preserved across power cycles.

Constructed with the latest semiconductor technology, the LE25S81AMDTWG ensures a high level of data integrity and retention, with an endurance of up to 1 million write cycles and a data retention period of over 100 years. These features make it exceptionally well-suited for industrial, automotive, and consumer electronics where long-term reliability is paramount.

Key Features of LE25S81AMDTWG

  • Memory Size: 8Kbits of EEPROM storage, organized as 1K x 8 bits, providing ample space for critical data.
  • Interface: The device supports a standard SPI (Serial Peripheral Interface) bus, which allows for easy integration into a wide range of microcontroller-based systems.
  • Operating Voltage: It operates across a wide voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions.
  • Write Endurance: High endurance with up to 1 million write cycles, ensuring data can be updated frequently without degradation.
  • Data Retention: Offers a long data retention period, capable of preserving data for over 100 years, providing peace of mind for applications that require long-term data storage.
  • Operating Temperature: Designed to operate over an extended temperature range, making it suitable for harsh environments.

ON Semiconductor's LE25S81AMDTWG EEPROM is also designed with a low-power consumption profile, which is critical for battery-powered devices. It features fast write times and a block write protection mechanism to prevent unintended alterations to memory sections.

Whether you are developing a sophisticated industrial control system, a high-reliability automotive application, or a consumer device that requires dependable memory storage, the LE25S81AMDTWG EEPROM from ON Semiconductor is an excellent choice that combines performance, durability, and ease of use.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9718 $51.2668
62+ $1.6179 $100.3098
96+ $1.5673 $150.4608
132+ $1.5168 $200.2176
171+ $1.4662 $250.7202
229+ $1.3145 $301.0205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess