The BT137S-800G is a state-of-the-art Triac, designed and manufactured by NXP Semiconductors. It is a silicon-based semiconductor device that is used to control alternating current (AC) power in various applications, ranging from motor control to lighting dimming systems. This Triac is part of the BT137 series and is known for its high performance and reliability.
Key Features
- High Blocking Voltage: The BT137S-800G offers a high blocking voltage of 800V, which makes it suitable for applications requiring high voltage operation.
- Current Rating: With an on-state RMS current rating of 8A, this Triac can handle significant power levels, making it ideal for controlling medium to high power devices.
- Sensitive Gate: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, providing greater flexibility in control circuits.
- Gate Trigger Current: It has a low IGT (gate trigger current) of 10 mA to 25 mA, which ensures that only a small current is required to trigger the device, leading to lower power consumption in the triggering circuit.
Applications
The BT137S-800G is versatile and can be used in a wide array of applications. It is particularly useful in AC phase control applications, such as:
- Motor speed controllers
- Domestic lighting dimmers
- Electric fan controllers
- Heating regulators
- Static switching relays
Package and Quality
The BT137S-800G comes in a D2PAK surface mount package, which is designed for compact PCB layouts and is suitable for automated assembly processes. NXP's commitment to quality ensures that each Triac meets stringent standards, providing reliable and consistent performance for industrial and consumer products alike.
Environmental Compliance
As an environmentally responsible company, NXP ensures that the BT137S-800G complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability makes the BT137S-800G an eco-friendly choice for your power control needs.