The LE25FW106M-TLM-E is a high-performance, 1-Gigabit Serial Flash memory device from ON Semiconductor, a leading supplier in the semiconductor industry. This advanced memory module is designed to offer a reliable storage solution for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.
Key Features
- Capacity: The device boasts a 1-Gigabit memory capacity, providing ample space for firmware storage, boot code, and data logging.
- Interface: It utilizes a flexible Serial Peripheral Interface (SPI) that ensures compatibility with a wide array of microcontrollers and processors.
- Performance: With fast read speeds and efficient write operations, the LE25FW106M-TLM-E ensures smooth and reliable performance for critical applications.
- Reliability: ON Semiconductor's commitment to quality means this flash memory is built to withstand harsh conditions and provide consistent operation over a wide temperature range.
Applications
The versatility of the LE25FW106M-TLM-E makes it suitable for numerous applications. It is particularly well-suited for use in:
- Embedded systems requiring large code or data storage
- Consumer electronics such as digital cameras, smart TVs, and gaming consoles
- Networking hardware including routers, switches, and wireless modules
- Industrial automation systems
- Automotive infotainment and advanced driver assistance systems (ADAS)
Technical Specifications
The technical specifications of the LE25FW106M-TLM-E include:
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature Range: -40°C to 85°C
- Package: 8-pin SOP (150mil)
- Endurance: High cycle endurance and data retention
With its robust design and advanced features, the ON Semiconductor LE25FW106M-TLM-E Serial Flash memory is an excellent choice for designers and engineers looking to integrate a reliable storage component into their next project.