The ON Semiconductor LC93008C-835-TE-L is a high-performance, low-power CMOS digital integrated circuit that serves as an essential component in a wide range of electronic applications. This product is known for its reliability and efficiency, making it a preferred choice for designers and engineers looking to enhance their system's performance.
Key Features
- Advanced CMOS Technology: Utilizes the latest CMOS process to ensure low power consumption and high-speed operation.
- Low Power Consumption: Designed for energy-efficient performance, which is crucial for battery-powered devices.
- High Integration: Integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
- Robust Temperature Range: Operates effectively across a wide temperature range, making it suitable for various environments and applications.
- Lead-Free and RoHS Compliant: Meets current environmental standards, reducing the impact on the environment and ensuring compliance with global regulations.
Applications
The LC93008C-835-TE-L is versatile and can be used in a multitude of applications. Some of the typical applications include:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Communication Devices
- Portable Devices
Product Specifications
| Parameter |
Value |
| Package Type |
TE-L |
| Operating Temperature |
-40°C to +85°C |
| Mounting Type |
Surface Mount |
| RoHS |
Yes |
With its robust design and comprehensive features, the ON Semiconductor LC93008C-835-TE-L is an ideal solution for manufacturers looking to improve the performance and efficiency of their products. Its commitment to quality and environmental standards makes it a responsible and forward-thinking choice for modern electronic designs.