EN
  • EN
  • DE

LC898300XA-MH

Part No LC898300XA-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC DRIVER VIBRATOR LINEAR 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC LRA
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Applications Haptic Feedback
Output Current 150mA
Supply Voltage - Operating 2.7 V to 3.3 V
Voltage - Load 2.7 V to 3.3 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-WLP (1.39x1.21)
Win Source Part Number 206078-LC898300XA-MH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC898300XA-MH CAD Model

Description

Introducing the LC898300XA-MH from ON Semiconductor

The LC898300XA-MH is a state-of-the-art autofocus (AF) controller IC designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced product is specifically tailored for the precise control of voice coil motors (VCMs) in smartphone cameras, enabling rapid and accurate autofocus functionality. The LC898300XA-MH is an integral component for enhancing the photographic capabilities of modern mobile devices.

Key Features and Benefits

  • High Precision: The LC898300XA-MH boasts a high-resolution 10-bit digital-to-analog converter (DAC) which ensures smooth and precise control of the VCM's position. This leads to sharper images by allowing the camera to quickly adjust focus with utmost accuracy.
  • Fast Response Time: Designed for speed, the IC reduces the time it takes for the camera to focus, making it ideal for capturing fast-moving subjects or for users who require quick shot-to-shot performance.
  • Low Power Consumption: As with many products from ON Semiconductor, energy efficiency is a key aspect. The LC898300XA-MH operates with low power consumption, which is critical for battery-powered devices like smartphones, helping to extend battery life and reduce the need for frequent charging.
  • Compact Design: The IC's small footprint makes it suitable for the increasingly slim and compact smartphone designs, without compromising on performance or functionality.
  • Integrated Circuit Protection: The LC898300XA-MH includes built-in protection features to safeguard the IC from conditions such as overcurrent and thermal overload, ensuring long-term reliability and stability.
  • Programmable Settings: The device offers customizable settings through its I2C interface, which provides flexibility for manufacturers to adjust the autofocus parameters according to the specific needs of their camera module designs.

Applications

The LC898300XA-MH is primarily used in the autofocus mechanisms of smartphone cameras but can also be employed in other portable devices that require compact and efficient autofocus solutions, such as tablets, webcams, and compact digital cameras.

In conclusion, the LC898300XA-MH from ON Semiconductor represents a blend of performance, efficiency, and miniaturization. It is a superb choice for device manufacturers aiming to provide their users with quick, reliable autofocus capabilities in a range of photographic environments.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2807 $64.0350
110+ $1.0508 $115.5880
175+ $1.0180 $178.1500
235+ $0.9852 $231.5220
305+ $0.9523 $290.4515
410+ $0.8538 $350.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess