EN
  • EN
  • DE

LC898200A-TBM-H

Part No LC898200A-TBM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description LC898200 - MOTOR DVR IRIS/AF/ZOO / Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LC898200
Standard Package 83 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 177059-LC898200A-TBM-H
Ultra Librarian 3D Model Ultra Librarian LC898200A-TBM-H CAD Model

Description

The LC898200A-TBM-H is a cutting-edge autofocus (AF) controller IC designed by ON Semiconductor to deliver high-precision and rapid focusing capabilities for a wide range of camera applications. This highly integrated circuit is specifically engineered to meet the demanding requirements of modern camera systems, including smartphones, digital cameras, and video cameras.

At the heart of the LC898200A-TBM-H is an advanced digital signal processor (DSP) that efficiently handles the complex calculations required for accurate and swift autofocus operations. The IC supports various types of actuators, such as voice coil motors (VCMs), piezoelectric (PZT) actuators, and shape memory alloy (SMA) actuators, providing versatility for different camera designs and focusing mechanisms.

One of the key features of the LC898200A-TBM-H is its Hall sensor interface, which allows for precise position sensing of the lens element, ensuring optimal focus accuracy. The device also incorporates a closed-loop control system that compensates for external disturbances and lens positional errors, maintaining consistent performance across various conditions.

In addition to its autofocus capabilities, the LC898200A-TBM-H offers image stabilization functions to help reduce blurring caused by camera shake during handheld operation. This is particularly beneficial for capturing clear images in low-light environments or when using high zoom ratios.

The IC is designed with power efficiency in mind, featuring a low-power standby mode that conserves battery life when the camera is not actively focusing. Its small form factor and minimal external component requirements make it an ideal choice for compact camera modules where space is at a premium.

ON Semiconductor's commitment to quality and reliability is evident in the LC898200A-TBM-H, which is built to deliver consistent performance over a wide temperature range and under various operating conditions. It is a testament to ON Semiconductor's expertise in providing innovative solutions for the ever-evolving camera technology market.

Overall, the LC898200A-TBM-H autofocus controller IC from ON Semiconductor is a superior choice for manufacturers looking to enhance the autofocus performance of their camera products with a reliable, efficient, and versatile component.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7866 $58.5186
51+ $2.2864 $116.6064
79+ $2.2151 $174.9929
108+ $2.1436 $231.5088
140+ $2.0721 $290.0940
187+ $1.8577 $347.3899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess