EN
  • EN
  • DE

LC898106LG-TBM-H

Part No LC898106LG-TBM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 295377-LC898106LG-TBM-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC898106LG-TBM-H CAD Model

Description

LC898106LG-TBM-H Auto Focus Controller

ON Semiconductor LC898106LG-TBM-H Auto Focus Controller

The LC898106LG-TBM-H from ON Semiconductor is a state-of-the-art auto-focus controller that is designed to bring precision and speed to camera systems in a variety of applications. This advanced integrated circuit (IC) is an ideal solution for compact camera modules commonly found in smartphones, tablets, webcams, and other portable devices where space is at a premium and performance is paramount.

At the heart of the LC898106LG-TBM-H is a high-performance digital signal processor (DSP) which is responsible for the rapid and accurate control of voice coil motors (VCMs) used in the auto-focus mechanisms of modern cameras. This DSP is supported by a suite of algorithms specifically optimized for auto-focus functions, including closed-loop control that ensures reliable operation even under challenging conditions.

The device's compact package size does not compromise its functionality. It includes a built-in 10-bit digital-to-analog converter (DAC) that drives the VCM, and an analog-to-digital converter (ADC) that monitors the position sensor signals. These features enable precise control over the focusing mechanism, resulting in sharp images and quick focus adjustments.

Furthermore, the LC898106LG-TBM-H supports a wide range of communication protocols, including I2C, which allows for easy integration into existing camera systems. The flexibility offered by these communication options ensures that the device can be used with a variety of sensors and actuators, making it a versatile choice for designers.

ON Semiconductor's commitment to quality means that the LC898106LG-TBM-H is manufactured to the highest standards, ensuring reliability and performance over the product's lifespan. Whether used in consumer electronics or industrial applications, this auto-focus controller is designed to deliver consistent, high-quality results that enhance the user experience.

For pricing and availability, please contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7004 $59.4088
53+ $2.2153 $117.4109
81+ $2.1471 $173.9151
112+ $2.0778 $232.7136
144+ $2.0085 $289.2240
193+ $1.8006 $347.5158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess