EN
  • EN
  • DE

LC89051V-TLM

Part No LC89051V-TLM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 77007-LC89051V-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC89051V-TLM CAD Model

Description

ON Semiconductor LC89051V-TLM Digital Audio Interface Receiver

The ON Semiconductor LC89051V-TLM is a high-performance digital audio interface receiver designed to meet the rigorous demands of audio data transfer and signal processing in modern audio systems. This integrated circuit is an ideal solution for professional audio equipment, AV receivers, digital mixing consoles, and a variety of other digital audio applications.

The LC89051V-TLM supports a wide range of audio formats, including I2S, Left-Justified, Right-Justified, and DSP, making it highly versatile for different system designs. It is also capable of handling standard audio sample rates up to 192 kHz, ensuring compatibility with high-resolution audio streams for a superior listening experience.

One of the key features of the LC89051V-TLM is its robust clock recovery system, which ensures reliable synchronization with incoming audio data even under varying conditions. This is critical for maintaining audio integrity and preventing signal degradation or dropouts. Additionally, the device includes an on-chip voltage regulator, providing stable operation and reducing the need for external components.

The LC89051V-TLM is equipped with a serial audio data interface that facilitates easy connection to DACs, DSPs, or other audio processing units. This interface is highly flexible, supporting multiple audio data formats and providing system designers with the freedom to select the best-suited configuration for their application.

Safety and reliability are also paramount in the design of the LC89051V-TLM. The device includes built-in error detection and handling mechanisms, such as parity check and CRC error detection, which help to ensure the integrity of the audio data stream.

ON Semiconductor's LC89051V-TLM is packaged in a compact TSSOP-16 package, making it suitable for space-constrained applications while still offering the necessary functionality and performance. With its advanced features and flexibility, the LC89051V-TLM stands out as a top choice for designers looking to integrate a reliable digital audio interface into their high-end audio systems.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
ON Semiconductor
Lowest to $0.0093
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess