EN
  • EN
  • DE

LC87F5NC8AVU-QIP-E

Part No LC87F5NC8AVU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100QIPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 88
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.2 V to 5.5 V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-QIPE (20x14)
Win Source Part Number 018492-LC87F5NC8AVU-QIP-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F5NC8AVU-QIP-E CAD Model

Description

ON Semiconductor LC87F5NC8AVU-QIP-E Microcontroller

The ON Semiconductor LC87F5NC8AVU-QIP-E is a high-performance microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This advanced microcontroller unit (MCU) is built on a robust architecture that ensures reliable operation in demanding environments, making it an ideal choice for engineers looking to integrate a dependable control solution into their products.

Key Features

  • Core: The LC87F5NC8AVU-QIP-E is equipped with a powerful core that provides efficient processing capabilities, enabling complex computations and control algorithms to be executed swiftly.
  • Memory: It boasts an ample amount of integrated memory, including both Flash and RAM, which allows for the storage of significant application code and data, ensuring smooth and responsive operation.
  • I/O Ports: A variety of input/output ports are available, offering flexibility in connecting with other components within a system. These ports support various communication protocols and can be configured to meet the specific needs of the application.
  • Temperature Range: The microcontroller operates reliably across a wide temperature range, making it suitable for use in environments with extreme temperature conditions.
  • Supply Voltage: It is designed to work with a range of supply voltages, accommodating different power supply designs and ensuring compatibility with various external devices.
  • Package: The LC87F5NC8AVU-QIP-E comes in a robust package that is designed to withstand harsh conditions, including vibrations and mechanical shocks, ensuring long-term reliability.

Applications

The LC87F5NC8AVU-QIP-E is versatile and can be used in various applications such as:

  • Automotive control systems
  • Industrial automation
  • Motor control units
  • Embedded systems
  • Consumer electronics

ON Semiconductor's commitment to quality and performance is evident in the LC87F5NC8AVU-QIP-E microcontroller. Its robust design and comprehensive feature set make it an excellent choice for designers seeking a reliable MCU that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9954 $59.9448
29+ $4.0991 $118.8739
44+ $3.9709 $174.7196
61+ $3.8427 $234.4047
78+ $3.7156 $289.8168
105+ $3.3310 $349.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess