EN
  • EN
  • DE

LC87F2608A5BEO-TLM-H

Part No LC87F2608A5BEO-TLM-H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295300-LC87F2608A5BEO-TLM-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F2608A5BEO-TLM-H CAD Model

Description

ON Semiconductor LC87F2608A5BEO-TLM-H Microcontroller

The ON Semiconductor LC87F2608A5BEO-TLM-H is a highly integrated 8-bit microcontroller that is part of ON Semiconductor's expansive portfolio of semiconductor solutions. This microcontroller is designed to cater to a wide range of applications, especially those requiring a balance between performance and power efficiency. It is an ideal choice for consumer electronics, automotive systems, industrial controls, and other embedded applications.

Key Features:

  • Core: At the heart of the LC87F2608A5BEO-TLM-H is an efficient 8-bit CPU, offering the perfect blend of processing power and energy conservation for cost-sensitive designs.
  • Memory: This microcontroller comes with a generous on-chip memory, including flash memory for program storage and RAM for data processing, ensuring smooth and reliable operation.
  • I/O Ports: A variety of input/output ports provide excellent interface options, enabling the microcontroller to interact with sensors, actuators, and other peripheral devices.
  • Timers and Counters: Built-in timers and counters support complex timing operations, which are essential for tasks such as PWM generation, event counting, and timekeeping.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows the microcontroller to process analog signals, making it suitable for applications that require sensor data acquisition.
  • Communication Interfaces: With support for standard communication protocols, this microcontroller can easily be integrated into a networked system or communicate with other devices.
  • Power Management: Advanced power management features help to minimize power consumption during operation, extending battery life in portable applications.
  • Temperature Range: The LC87F2608A5BEO-TLM-H operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the LC87F2608A5BEO-TLM-H makes it suitable for a myriad of applications, ranging from home appliances to complex industrial systems. Its robust feature set enables developers to implement efficient control systems, user interfaces, and communication hubs within their products.

Conclusion:

The ON Semiconductor LC87F2608A5BEO-TLM-H microcontroller is a compact, feature-rich solution that provides designers with the tools they need to create innovative and responsive products. Its combination of performance, integration, and power efficiency makes it a valuable component in any embedded system design.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0492 $57.9348
47+ $2.5017 $117.5799
72+ $2.4243 $174.5496
99+ $2.3458 $232.2342
128+ $2.2673 $290.2144
171+ $2.0328 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess