EN
  • EN
  • DE

LC78815-F

Part No LC78815-F
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76787-LC78815-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC78815-F CAD Model

Description

ON Semiconductor LC78815-F Digital Audio Interface Receiver

The LC78815-F from ON Semiconductor is a highly integrated digital audio interface receiver designed to provide a seamless link between digital audio sources and digital signal processing units. This advanced receiver is specifically engineered to handle the complexities of various digital audio data formats, making it an ideal choice for high-fidelity audio systems, home theaters, and professional audio equipment.

At the core of the LC78815-F is its robust support for the IEC60958, S/PDIF, EIAJ CP1201, and AES3 interfaces, ensuring compatibility with a wide range of digital audio sources including CD players, DVD players, Blu-ray players, and digital audio streamers. The device is capable of receiving and demodulating digital audio signals, thus facilitating error-free data transmission even in environments with high electromagnetic interference.

One of the key features of the LC78815-F is its exceptional signal-to-noise ratio (SNR), which ensures that audio is reproduced with the highest level of clarity and detail. This is further enhanced by its low-jitter clock recovery system, which reduces timing errors in the digital signal, resulting in improved sound quality. The device also includes an on-chip PLL (Phase-Locked Loop) circuit that stabilizes the internal clock, providing consistent performance even under varying conditions.

The LC78815-F is designed for easy integration into existing audio systems, offering a simple interface that can be easily managed by microcontrollers. It supports a wide range of sampling frequencies, from 32 kHz to 192 kHz, catering to both standard and high-resolution audio applications. Additionally, the receiver comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

ON Semiconductor's commitment to quality and reliability is evident in the LC78815-F, which is built to meet the stringent requirements of the audio industry. With its advanced features and proven performance, the LC78815-F stands out as a superior choice for designers and manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
ON Semiconductor
Lowest to $0.0093

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess