The ON Semiconductor LC75873N is a versatile and powerful LCD (Liquid Crystal Display) controller designed to manage dot-matrix character displays. It is particularly suitable for automotive and industrial applications where reliable and clear visual information display is crucial.
Key Features:
- Display Control: The LC75873N can control up to 192 segments, making it ideal for medium-sized displays that require detailed graphics or text.
- Communication Interface: Equipped with a serial interface, the controller facilitates easy communication with a microcontroller, thereby simplifying the design and reducing the number of required I/O pins.
- Multiple Display Modes: It supports various display modes including static, 1/2, 1/3, and 1/4 duty cycles, providing flexibility in the design of the LCD panel layout.
- Dimming Control: The device offers 16-step dimming control which allows for the adjustment of display brightness, enhancing visibility across different lighting conditions.
- Low Power Consumption: Designed with power efficiency in mind, the LC75873N is suitable for battery-powered applications where energy conservation is essential.
Applications:
The LC75873N is ideal for a wide range of applications, including:
- Automotive dashboards and control panels
- Industrial machine interfaces
- Home appliance displays
- Medical equipment
Product Specifications:
Parameter
Value
Supply Voltage (V<sub>DD)
2.7V to 5.5V
Operating Temperature
-40°C to +85°C
Package
QFP (Quad Flat Package)
With its robust set of features and specifications, the ON Semiconductor LC75873N LCD controller is an excellent choice for engineers and designers looking to create sophisticated and user-friendly interfaces for their electronic products.