EN
  • EN
  • DE

LC75854W-TLM-E

Part No LC75854W-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Display Type LCD
Configuration 164 Segment
Operating Supply Current 200μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP (10x10)
Win Source Part Number 070804-LC75854W-TLM-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75854W-TLM-E CAD Model

Description

ON Semiconductor LC75854W-TLM-E Overview

The LC75854W-TLM-E is a highly integrated circuit from ON Semiconductor, designed for driving liquid crystal displays (LCDs). This IC is engineered to deliver high-performance solutions for a variety of applications, including automotive dashboards, home appliances, and industrial displays. With its advanced features and capabilities, the LC75854W-TLM-E stands out as a reliable and efficient choice for designers looking to create sophisticated user interfaces with crisp and clear LCDs.

Key Features

  • High-Quality Display Control: The LC75854W-TLM-E is capable of controlling a wide range of LCD segments, allowing for the creation of custom display layouts that can show a variety of symbols, characters, and patterns.
  • Multiple Display Modes: This IC supports multiple display modes, including static, 1/2 duty, 1/3 duty, and 1/4 duty, providing flexibility in the design of the LCD panel and the ability to optimize for power consumption and display quality.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75854W-TLM-E is suitable for battery-powered devices where conserving energy is crucial.
  • Serial Interface: The device features a serial interface for communication, which simplifies the connection to a microcontroller or processor and reduces the number of I/O pins required for display control.
  • Integrated Voltage Regulator: An on-chip voltage regulator ensures stable operation and consistent performance of the LCD, regardless of fluctuations in the power supply.

Applications

The versatility of the LC75854W-TLM-E makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Automotive dashboard displays, including speedometers and infotainment systems
  • Control panels for white goods and home appliances like microwaves and washing machines
  • Industrial equipment that requires a reliable and readable display under various conditions

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the LC75854W-TLM-E is no exception. It is manufactured with the highest standards to ensure reliability and longevity, even in demanding environments. The IC is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

With its robust feature set and dependable performance, the LC75854W-TLM-E from ON Semiconductor is an excellent choice for any design engineer looking to incorporate a high-quality LCD into their next project.

You May Also Be Interested in

Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0028 $60.0140
12+ $9.8487 $118.1844
19+ $9.5415 $181.2885
26+ $9.2331 $240.0606
33+ $8.9258 $294.5514
44+ $8.0018 $352.0792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess