EN
  • EN
  • DE

LC75841PE-H

Part No LC75841PE-H
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER 36QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 27 Segment, 54 Segment
Operating Supply Current 1.6mA
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 36-QFP (7x7)
Win Source Part Number 132742-LC75841PE-H
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian LC75841PE-H CAD Model

Description

ON Semiconductor LC75841PE-H Product Overview

The LC75841PE-H is a highly integrated circuit designed by ON Semiconductor, renowned for its precision engineering and innovative technology solutions. This product is a testament to ON Semiconductor's commitment to providing advanced components that meet the ever-evolving needs of the electronics industry.

The LC75841PE-H is primarily used in liquid crystal display systems, where it functions as a driver for dot matrix or simple pattern displays. Its versatility makes it suitable for a variety of applications, including automotive dashboards, industrial displays, and consumer electronics that require high-quality visual output.

This driver IC is designed to offer seamless communication with microcontrollers through a serial data interface, which simplifies the overall design and reduces the number of required connections. This not only conserves valuable board space but also enhances the reliability of the end product by minimizing potential points of failure.

ON Semiconductor has equipped the LC75841PE-H with a range of features to ensure optimal performance in different operating conditions. It supports multiple display modes, allowing designers to choose the best configuration for their specific application. The device also includes on-chip memory, which is essential for maintaining static display content without the need for constant updates, thus reducing power consumption.

The LC75841PE-H is characterized by its low power requirements, which is a critical factor for battery-powered devices. Its power-saving features contribute to longer battery life, making it an ideal choice for portable electronics. Additionally, the product is designed with robust protection circuits to safeguard against the potential damage caused by electrostatic discharge (ESD) and other common electrical hazards.

In conclusion, the LC75841PE-H from ON Semiconductor is a top-of-the-line LCD driver that offers reliability, flexibility, and efficiency. Its integration of advanced features with a focus on power conservation makes it a smart choice for designers looking to create sophisticated displays with minimal power draw.

You May Also Be Interested in

ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess