EN
  • EN
  • DE

SI3012-FS

Part No SI3012-FS
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189647-SI3012-FS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3012-FS CAD Model

Description

The SI3012-FS is an ISOmodem® Direct Access Arrangement (DAA) device from Silicon Labs. This integrated circuit provides a complete analog interface solution for connecting to telephone lines, enabling data communication over the Public Switched Telephone Network (PSTN). It is commonly used in embedded systems requiring modem functionality, such as point-of-sale terminals, security systems, and industrial automation equipment.

Applications:

  • Point-of-Sale (POS) Terminals: Facilitates secure data transmission for payment processing via telephone lines.
  • Security Systems: Enables remote monitoring and alarm reporting through modem connectivity.
  • Remote Monitoring Systems: Used in industrial and environmental monitoring applications for remote data acquisition.
  • Set-Top Boxes: Supports interactive services and data downloads via modem connections.
  • Automated Teller Machines (ATMs): Provides communication capabilities for transaction processing and remote diagnostics.

Features:

  • Integrated DAA Functionality: Includes all necessary components for interfacing with telephone lines, simplifying design and reducing board space.
  • ISOmodem Technology: Provides robust isolation between the digital and analog sides of the modem, enhancing safety and reliability.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Programmable Configuration: Allows flexible customization to meet specific application requirements.
  • Compliance with International Standards: Meets global regulatory requirements for telephone line interfaces.

Benefits:

  • Simplified Design: Reduces the complexity of modem interface design, shortening development time and lowering costs.
  • Enhanced Reliability: ISOmodem technology ensures robust isolation, protecting sensitive digital circuitry from telephone line transients.
  • Improved Performance: Provides high-quality signal transmission and reception, maximizing data throughput.
  • Reduced Power Consumption: Enables longer battery life in portable devices and lowers overall energy costs.
  • Global Compatibility: Meets international standards, allowing deployment in various regions without requiring redesign.

The SI3012-FS integrates line voltage detection, ring detection, and hybrid circuitry within a single chip. It supports various modulation schemes and data rates, making it versatile for different modem applications. The isolation capabilities ensure protection against surges and voltage spikes on the telephone line. Its low power consumption makes it suitable for applications where power conservation is essential. The device is typically controlled via a serial interface, allowing seamless integration with microcontrollers and other digital systems. The specific features and performance characteristics may vary slightly compared to other members of the Si301x family.

You May Also Be Interested in

Others
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess